Vishay Precision Group RES 46.4K OHM 1/10W 0.1% 0603 TNPW060346K4BEEA

Description
RES 46.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 46.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/10W 0.1% 0603 - TNPW060346K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/10W 0.1% 0603
TNPW060346K4BEEA
RES 46.4K OHM 1/10W 0.1% 0603 TNPW060346K4BEEA
RES 46.4Kohm 1/10W 0.1% 0603

RES 46.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060346K4BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060346K4BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060346K4BEEACT-ND
RES 46.4K OHM 0.1% 0.21W 0603

RES 46.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060346K4BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060346K4BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060346K4BEEATR-ND
46.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

46.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060346K4BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060346K4BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060346K4BEEADKR-ND
RES 46.4K OHM 0.1% 0.21W 0603

RES 46.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Res, Thin Film, 46K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3800 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 46K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3800
Res, Thin Film, 46K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3800
RES, THIN FILM, 46K4, 0.1%, 0.063W, 0603, REEL; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 46K4, 0.1%, 0.063W, 0603, REEL; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060346K4BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060346K4BEEA
Chip Resistor - Surface Mount TNPW060346K4BEEA
RES 46.4K OHM 0.1% 1/8W 0603

RES 46.4K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060346K4BEEA 541-TNPW060346K4BEEACT-ND 05R3800 TNPW060346K4BEEA
Product Name RES 46.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 46K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 46400 ohms 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 8 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 324000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details