Vishay Intertechnology, Inc. Thin Film Resistors - SMD 45.3Kohms 1% 50ppm TNPW060345K3FHTA

Description
Thin Film Resistors - SMD 45.3Kohms 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 45.3Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 45.3Kohms 1% 50ppm - TNPW060345K3FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 45.3Kohms 1% 50ppm
TNPW060345K3FHTA
Thin Film Resistors - SMD 45.3Kohms 1% 50ppm TNPW060345K3FHTA
Thin Film Resistors - SMD 45.3Kohms 1% 50ppm

Thin Film Resistors - SMD 45.3Kohms 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060345K3FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060345K3FHTA-ND
Chip Resistor - Surface Mount TNPW060345K3FHTA-ND
45.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

45.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060345K3FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060345K3FHTA
Chip Resistor - Surface Mount TNPW060345K3FHTA
RES 45.3K OHM 1% 1/10W 0603

RES 45.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060345K3FHTA TNPW060345K3FHTA-ND TNPW060345K3FHTA
Product Name Thin Film Resistors - SMD 45.3Kohms 1% 50ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers