Vishay Intertechnology, Inc. Res Thin Film 0603 453 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603453RDETA

Description
Res Thin Film 0603 453 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 453 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 453 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603453RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 453 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603453RDETA
Res Thin Film 0603 453 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603453RDETA
Res Thin Film 0603 453 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 453 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603453RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603453RDETA-ND
Chip Resistor - Surface Mount TNPW0603453RDETA-ND
453 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

453 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 453 Ohm, 0.5%, 25 Ppm Vishay - 65C6431 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 453 Ohm, 0.5%, 25 Ppm Vishay
65C6431
Tnpw, 0603, 453 Ohm, 0.5%, 25 Ppm Vishay 65C6431
TNPW, 0603, 453 Ohm, 0.5%, 25 ppm

TNPW, 0603, 453 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603453RDETA TNPW0603453RDETA-ND 65C6431
Product Name Res Thin Film 0603 453 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 453 Ohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details