Vishay Intertechnology, Inc. RES 44.2 OHM 1/10W 0.1% 0603 TNPW060344R2BEEN

Description
RES 44.2ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 44.2ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/10W 0.1% 0603 - TNPW060344R2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/10W 0.1% 0603
TNPW060344R2BEEN
RES 44.2 OHM 1/10W 0.1% 0603 TNPW060344R2BEEN
RES 44.2ohm 1/10W 0.1% 0603

RES 44.2ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060344R2BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060344R2BEEN-ND
Chip Resistor - Surface Mount TNPW060344R2BEEN-ND
44.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

44.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060344R2BEEN TNPW060344R2BEEN-ND
Product Name RES 44.2 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6343FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details