Vishay Precision Group Chip Resistor - Surface Mount TNPW060344K2BETA

Description
44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060344K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060344K2BETA-ND
Chip Resistor - Surface Mount TNPW060344K2BETA-ND
44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 44.2K OHM 1/10W 0.1% 0603 - TNPW060344K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/10W 0.1% 0603
TNPW060344K2BETA
RES 44.2K OHM 1/10W 0.1% 0603 TNPW060344K2BETA
RES 44.2Kohm 1/10W 0.1% 0603

RES 44.2Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 44K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 95C2458 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 44K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
95C2458
Res, Thin Film, 44K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 95C2458
RES, THIN FILM, 44K2, 0.1%, 0.1W, 0603, REEL; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 44K2, 0.1%, 0.1W, 0603, REEL; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060344K2BETA-ND TNPW060344K2BETA 95C2458
Product Name Chip Resistor - Surface Mount RES 44.2K OHM 1/10W 0.1% 0603 Res, Thin Film, 44K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers