Vishay Precision Group RES 44.2K OHM 1/10W 0.1% 0603 TNPW060344K2BEEA

Description
RES 44.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 44.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/10W 0.1% 0603 - TNPW060344K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/10W 0.1% 0603
TNPW060344K2BEEA
RES 44.2K OHM 1/10W 0.1% 0603 TNPW060344K2BEEA
RES 44.2Kohm 1/10W 0.1% 0603

RES 44.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3676-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3676-1-ND
Chip Resistor - Surface Mount 541-3676-1-ND
44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3676-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3676-6-ND
Chip Resistor - Surface Mount 541-3676-6-ND
44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3676-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3676-2-ND
Chip Resistor - Surface Mount 541-3676-2-ND
44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 44K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 44K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3793
Res, Thin Film, 44K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3793
RES, THIN FILM, 44K2, 0.1%, 0.063W, 0603, REEL; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 44K2, 0.1%, 0.063W, 0603, REEL; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9436
Res, 44K2, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9436
RES, 44K2, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 44K2, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW060344K2BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060344K2BEEA
Chip Resistor - Surface Mount TNPW060344K2BEEA
RES 44.2K OHM 0.1% 1/10W 0603

RES 44.2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNPW060344K2BEEA 541-3676-1-ND 05R3793 33AK9436 TNPW060344K2BEEA
Product Name RES 44.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 44K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 44K2, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 44200 ohms 44200 ohms 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details