Vishay Intertechnology, Inc. Res Thin Film 0603 448 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603448RBETA

Description
Res Thin Film 0603 448 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 448 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 448 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603448RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 448 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603448RBETA
Res Thin Film 0603 448 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603448RBETA
Res Thin Film 0603 448 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 448 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603448RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603448RBETA-ND
Chip Resistor - Surface Mount TNPW0603448RBETA-ND
448 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

448 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 448 Ohm, 0.1%, 25 Ppm Vishay - 98H1510 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 448 Ohm, 0.1%, 25 Ppm Vishay
98H1510
Tnpw, 0603, 448 Ohm, 0.1%, 25 Ppm Vishay 98H1510
TNPW, 0603, 448 Ohm, 0.1%, 25 ppm

TNPW, 0603, 448 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603448RBETA TNPW0603448RBETA-ND 98H1510
Product Name Res Thin Film 0603 448 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 448 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details