Vishay Intertechnology, Inc. RES 442 OHM 1/10W 0.1% 0603 TNPW0603442RBEEN

Description
RES 442ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 442ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/10W 0.1% 0603 - TNPW0603442RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/10W 0.1% 0603
TNPW0603442RBEEN
RES 442 OHM 1/10W 0.1% 0603 TNPW0603442RBEEN
RES 442ohm 1/10W 0.1% 0603

RES 442ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3675-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3675-2-ND
Chip Resistor - Surface Mount 541-3675-2-ND
442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603442RBEEN 541-3675-2-ND
Product Name RES 442 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details