Vishay Precision Group Chip Resistor - Surface Mount TNPW060343K2BEEA

Description
43.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
43.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3188-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3188-2-ND
Chip Resistor - Surface Mount 541-3188-2-ND
43.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3188-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3188-1-ND
Chip Resistor - Surface Mount 541-3188-1-ND
43.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3188-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3188-6-ND
Chip Resistor - Surface Mount 541-3188-6-ND
43.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 43.2K OHM 1/10W 0.1% 0603 - TNPW060343K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/10W 0.1% 0603
TNPW060343K2BEEA
RES 43.2K OHM 1/10W 0.1% 0603 TNPW060343K2BEEA
RES 43.2Kohm 1/10W 0.1% 0603

RES 43.2Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 43K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 43K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3789
Res, Thin Film, 43K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3789
RES, THIN FILM, 43K2, 0.1%, 0.063W, 0603, REEL; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 43K2, 0.1%, 0.063W, 0603, REEL; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1092
Res, 43K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1092
RES, 43K2, 0.1%, 0.125W, THIN FILM, SMD; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43K2, 0.1%, 0.125W, THIN FILM, SMD; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060343K2BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060343K2BEEA
Resistors - Chip Resistor - Surface Mount TNPW060343K2BEEA
RES 43.2K OHM 0.1% 0.21W 0603

RES 43.2K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3188-2-ND TNPW060343K2BEEA 05R3789 TNPW060343K2BEEA
Product Name Chip Resistor - Surface Mount RES 43.2K OHM 1/10W 0.1% 0603 Res, Thin Film, 43K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details