Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060342K2BEEN

Description
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060342K2BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060342K2BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060342K2BEENTR-ND
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060342K2BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060342K2BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060342K2BEENCT-ND
RES 42.2K OHM 0.1% 0.21W 0603

RES 42.2K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060342K2BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060342K2BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060342K2BEENDKR-ND
RES 42.2K OHM 0.1% 0.21W 0603

RES 42.2K OHM 0.1% 0.21W 0603

Buy Now Datasheet
THIN FILM,0603,1/16W,42.2K,.1%,25PPM,T/R,RoHS Compliant - TNPW060342K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,1/16W,42.2K,.1%,25PPM,T/R,RoHS Compliant
TNPW060342K2BEEN
THIN FILM,0603,1/16W,42.2K,.1%,25PPM,T/R,RoHS Compliant TNPW060342K2BEEN
THIN FILM,0603,1/16W,42.2 K,.1%,25PPM,T/R,RoHS Compliant

THIN FILM,0603,1/16W,42.2K,.1%,25PPM,T/R,RoHS Compliant

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW060342K2BEENTR-ND TNPW060342K2BEEN
Product Name Chip Resistor - Surface Mount THIN FILM,0603,1/16W,42.2K,.1%,25PPM,T/R,RoHS Compliant
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details