Vishay Intertechnology, Inc. THIN FILM,0603,1/16W,42.2K,.1%,25PPM,T/R TNPW060342K2BECN

Description
THIN FILM,0603,1/16W,42.2 K,.1%,25PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0603,1/16W,42.2 K,.1%,25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,1/16W,42.2K,.1%,25PPM,T/R - TNPW060342K2BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,1/16W,42.2K,.1%,25PPM,T/R
TNPW060342K2BECN
THIN FILM,0603,1/16W,42.2K,.1%,25PPM,T/R TNPW060342K2BECN
THIN FILM,0603,1/16W,42.2 K,.1%,25PPM,T/R

THIN FILM,0603,1/16W,42.2K,.1%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060342K2BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060342K2BECN-ND
Chip Resistor - Surface Mount TNPW060342K2BECN-ND
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060342K2BECN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060342K2BECN
Chip Resistor - Surface Mount TNPW060342K2BECN
RES 42.2K OHM 0.1% 1/10W 0603

RES 42.2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060342K2BECN TNPW060342K2BECN-ND TNPW060342K2BECN
Product Name THIN FILM,0603,1/16W,42.2K,.1%,25PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 191000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details