THIN FILM,0603,422,.1%,25
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RESISTORS ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW0603422RBETA | TNPW0603422RBETA-ND | 27K4237 |
| Product Name | THIN FILM,0603,422,.1%,25PPM,T/R | Chip Resistor - Surface Mount | Resistors Rohs Compliant Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603 | 0603; 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |