Vishay Precision Group Chip Resistor - Surface Mount - TNPW0603422RBEEA TNPW0603422RBEEA

Description
Manufacturer: Vishay Win Source Part Number: 900526-TNPW0603422RB EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 422R 0.1% T9 ET1 E3, 541-3673-6, 541-3673-1, 541-3673-2, TNPW0603422RBEEA-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 900526-TNPW0603422RB EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 422R 0.1% T9 ET1 E3, 541-3673-6, 541-3673-1, 541-3673-2, TNPW0603422RBEEA-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW0603422RBEEA
900526-TNPW0603422RBEEA
Chip Resistor - Surface Mount - TNPW0603422RBEEA 900526-TNPW0603422RBEEA
Manufacturer: Vishay Win Source Part Number: 900526-TNPW0603422RB EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 422R 0.1% T9 ET1 E3, 541-3673-6, 541-3673-1, 541-3673-2, TNPW0603422RBEEA-ND

Manufacturer: Vishay
Win Source Part Number: 900526-TNPW0603422RBEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW0603 422R 0.1% T9 ET1 E3, 541-3673-6, 541-3673-1, 541-3673-2, TNPW0603422RBEEA-ND

Buy Now Datasheet
THIN FILM,0603,422R,.1%,25PPM,T/R,HAZMAT - TNPW0603422RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,422R,.1%,25PPM,T/R,HAZMAT
TNPW0603422RBEEA
THIN FILM,0603,422R,.1%,25PPM,T/R,HAZMAT TNPW0603422RBEEA
THIN FILM,0603,422R,.1%,2 5PPM,T/R,HAZMAT

THIN FILM,0603,422R,.1%,25PPM,T/R,HAZMAT

Supplier's Site
SMD 422 OHM 10W Resistor - 52-TNPW0603422RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 422 OHM 10W Resistor
52-TNPW0603422RBEEA
SMD 422 OHM 10W Resistor 52-TNPW0603422RBEEA
RES SMD 422 OHM 0.1% 1/10W 0603 Product overview: TNPW0603422RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 422 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 422 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603422RBEEA can be used for catalog matching and distributor lookup.

RES SMD 422 OHM 0.1% 1/10W 0603 Product overview: TNPW0603422RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 422 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 422 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603422RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3673-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3673-1-ND
Chip Resistor - Surface Mount 541-3673-1-ND
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3673-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3673-6-ND
Chip Resistor - Surface Mount 541-3673-6-ND
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3673-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3673-2-ND
Chip Resistor - Surface Mount 541-3673-2-ND
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 422R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4733 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 422R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4733
Res, Thin Film, 422R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4733
RES, THIN FILM, 422R, 0.1%, 0.063W, 0603, REEL; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 422R, 0.1%, 0.063W, 0603, REEL; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 900526-TNPW0603422RBEEA TNPW0603422RBEEA 52-TNPW0603422RBEEA 541-3673-1-ND 05R4733
Product Name Chip Resistor - Surface Mount - TNPW0603422RBEEA THIN FILM,0603,422R,.1%,25PPM,T/R,HAZMAT SMD 422 OHM 10W Resistor Chip Resistor - Surface Mount Res, Thin Film, 422R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Resistance Range 422 ohms 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details