Vishay Intertechnology, Inc. Res Thin Film 0603 422 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603422RBECN

Description
Res Thin Film 0603 422 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 422 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 422 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603422RBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 422 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603422RBECN
Res Thin Film 0603 422 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603422RBECN
Res Thin Film 0603 422 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 422 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603422RBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603422RBECN-ND
Chip Resistor - Surface Mount TNPW0603422RBECN-ND
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 422 0.1% T-9 R52 Vishay - 58K5368 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 422 0.1% T-9 R52 Vishay
58K5368
Tnpw-0603 422 0.1% T-9 R52 Vishay 58K5368
TNPW-0603 422 0.1% T-9 R52

TNPW-0603 422 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603422RBECN TNPW0603422RBECN-ND 58K5368
Product Name Res Thin Film 0603 422 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 422 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details