Vishay Intertechnology, Inc. Res Thin Film 0603 41.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060341K7BEEA

Description
Res Thin Film 0603 41.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 41.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 41.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060341K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 41.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060341K7BEEA
Res Thin Film 0603 41.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060341K7BEEA
Res Thin Film 0603 41.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 41.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060341K7BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060341K7BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060341K7BEEATR-ND
41.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

41.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060341K7BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060341K7BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060341K7BEEACT-ND
41.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

41.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060341K7BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060341K7BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060341K7BEEADKR-ND
41.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

41.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060341K7BEEA
937179-TNPW060341K7BEEA
Chip Resistor - Surface Mount - TNPW060341K7BEEA 937179-TNPW060341K7BEEA
Manufacturer: Vishay Win Source Part Number: 937179-TNPW060341K7B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 41.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-TNPW060341K7BEEA CT, 541-TNPW060341K7BEEA TR, TNPW060341K7BEEA-ND, 541-TNPW060341K7BEEA DKR

Manufacturer: Vishay
Win Source Part Number: 937179-TNPW060341K7BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 41.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-TNPW060341K7BEEACT, 541-TNPW060341K7BEEATR, TNPW060341K7BEEA-ND, 541-TNPW060341K7BEEADKR

Buy Now Datasheet
SMD 0.1W 41700ohm 75V Resistor - 52-TNPW060341K7BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 41700ohm 75V Resistor
52-TNPW060341K7BEEA
SMD 0.1W 41700ohm 75V Resistor 52-TNPW060341K7BEEA
Fixed Resistor, Thin Film, 0.1W, 41700ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW060341K7BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 41700ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 41700ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060341K7BEEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 41700ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW060341K7BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 41700ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 41700ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060341K7BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060341K7BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060341K7BEEA
Chip Resistor - Surface Mount TNPW060341K7BEEA
RES 41.7K OHM 0.1% 1/10W 0603

RES 41.7K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNPW060341K7BEEA 541-TNPW060341K7BEEATR-ND 937179-TNPW060341K7BEEA 52-TNPW060341K7BEEA TNPW060341K7BEEA
Product Name Res Thin Film 0603 41.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW060341K7BEEA SMD 0.1W 41700ohm 75V Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details