Vishay Intertechnology, Inc. RES 41.2K OHM 1/10W 0.1% 0603 TNPW060341K2BETA

Description
RES 41.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 41.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/10W 0.1% 0603 - TNPW060341K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/10W 0.1% 0603
TNPW060341K2BETA
RES 41.2K OHM 1/10W 0.1% 0603 TNPW060341K2BETA
RES 41.2Kohm 1/10W 0.1% 0603

RES 41.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060341K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060341K2BETA-ND
Chip Resistor - Surface Mount TNPW060341K2BETA-ND
41.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

41.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 41.2 Kohm, 0.1%, 25 Ppm Vishay - 65C6422 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 41.2 Kohm, 0.1%, 25 Ppm Vishay
65C6422
Tnpw, 0603, 41.2 Kohm, 0.1%, 25 Ppm Vishay 65C6422
TNPW, 0603, 41.2 kOhm, 0.1%, 25 ppm

TNPW, 0603, 41.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060341K2BETA TNPW060341K2BETA-ND 65C6422
Product Name RES 41.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 41.2 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 41200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176762-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers