Thin Film Resistors - SMD 40.2ohms .5% 25ppm
40.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW060340R2DETA | TNPW060340R2DETA-ND |
| Product Name | Thin Film Resistors - SMD 40.2ohms .5% 25ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 |
| Resistance Range | 40.2 ohms | 40.2 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |