Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060340R2DEEA

Description
40.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
40.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060340R2DEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060340R2DEEA-ND
Chip Resistor - Surface Mount TNPW060340R2DEEA-ND
40.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060340R2DEEA
900525-TNPW060340R2DEEA
Chip Resistor - Surface Mount - TNPW060340R2DEEA 900525-TNPW060340R2DEEA
Manufacturer: Vishay Win Source Part Number: 900525-TNPW060340R2D EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 40.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 900525-TNPW060340R2DEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 40.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
40.2 OHM 0.21W Resistor - 52-TNPW060340R2DEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40.2 OHM 0.21W Resistor
52-TNPW060340R2DEEA
40.2 OHM 0.21W Resistor 52-TNPW060340R2DEEA
RES 40.2 OHM 0.5% 0.21W 0603 Product overview: TNPW060340R2DEEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.2 OHM, 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060340R2DEEA can be used for catalog matching and distributor lookup.

RES 40.2 OHM 0.5% 0.21W 0603 Product overview: TNPW060340R2DEEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.2 OHM, 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060340R2DEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPW060340R2DEEA-ND 900525-TNPW060340R2DEEA 52-TNPW060340R2DEEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW060340R2DEEA 40.2 OHM 0.21W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Resistance Range 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers