Vishay Precision Group Resistor, Thin Film, 40.2Kohm, 100Mw 0.5%; Resistance Vishay TNPW060340K2DHEA

Description
RESISTOR, THIN FILM, 40.2KOHM, 100mW 0.5%; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Voltage Rating:75V; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 40.2KOHM, 100mW 0.5%; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Voltage Rating:75V; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 40.2Kohm, 100Mw 0.5%; Resistance Vishay - 05R3778 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 40.2Kohm, 100Mw 0.5%; Resistance Vishay
05R3778
Resistor, Thin Film, 40.2Kohm, 100Mw 0.5%; Resistance Vishay 05R3778
RESISTOR, THIN FILM, 40.2KOHM, 100mW 0.5%; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Voltage Rating:75V; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes

RESISTOR, THIN FILM, 40.2KOHM, 100mW 0.5%; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Voltage Rating:75V; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05R3778
Product Name Resistor, Thin Film, 40.2Kohm, 100Mw 0.5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 40200 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details