Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060340K2DETA

Description
40.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
40.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060340K2DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060340K2DETA-ND
Chip Resistor - Surface Mount TNPW060340K2DETA-ND
40.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

40.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 40.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060340K2DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 40.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060340K2DETA
Res Thin Film 0603 40.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060340K2DETA
Res Thin Film 0603 40.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 40.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 40.2 Kohm, 0.5%, 25 Ppm Vishay - 65C6421 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 40.2 Kohm, 0.5%, 25 Ppm Vishay
65C6421
Tnpw, 0603, 40.2 Kohm, 0.5%, 25 Ppm Vishay 65C6421
TNPW, 0603, 40.2 kOhm, 0.5%, 25 ppm

TNPW, 0603, 40.2 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060340K2DETA-ND TNPW060340K2DETA 65C6421
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 40.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 40.2 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details