Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060340K2BETA

Description
40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060340K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060340K2BETA-ND
Chip Resistor - Surface Mount TNPW060340K2BETA-ND
40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 40.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA - TNPW060340K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
TNPW060340K2BETA
RES 40.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW060340K2BETA
RES 40.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

RES 40.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW060340K2BETA-ND TNPW060340K2BETA
Product Name Chip Resistor - Surface Mount RES 40.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details