Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603402RBHTA

Description
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603402RBHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603402RBHTA-ND
Chip Resistor - Surface Mount TNPW0603402RBHTA-ND
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 402 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW0603402RBHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 402 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW0603402RBHTA
Res Thin Film 0603 402 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW0603402RBHTA
Res Thin Film 0603 402 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 402 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0603402RBHTA-ND TNPW0603402RBHTA
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 402 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details