Vishay Precision Group RES 402 OHM 1/10W 0.1% 0603 TNPW0603402RBEEA

Description
RES 402ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 402ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/10W 0.1% 0603 - TNPW0603402RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/10W 0.1% 0603
TNPW0603402RBEEA
RES 402 OHM 1/10W 0.1% 0603 TNPW0603402RBEEA
RES 402ohm 1/10W 0.1% 0603

RES 402ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3672-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3672-1-ND
Chip Resistor - Surface Mount 541-3672-1-ND
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3672-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3672-2-ND
Chip Resistor - Surface Mount 541-3672-2-ND
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3672-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3672-6-ND
Chip Resistor - Surface Mount 541-3672-6-ND
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 402R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4717 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 402R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4717
Res, Thin Film, 402R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4717
RES, THIN FILM, 402R, 0.1%, 0.063W, 0603, REEL; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 402R, 0.1%, 0.063W, 0603, REEL; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603402RBEEA 541-3672-1-ND 05R4717
Product Name RES 402 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 402R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details