Vishay Precision Group RES 3.92K OHM 1/10W 0.1% 0603 TNPW06033K92BEEA

Description
RES 3.92Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.92Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/10W 0.1% 0603 - TNPW06033K92BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/10W 0.1% 0603
TNPW06033K92BEEA
RES 3.92K OHM 1/10W 0.1% 0603 TNPW06033K92BEEA
RES 3.92Kohm 1/10W 0.1% 0603

RES 3.92Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2024-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2024-1-ND
Chip Resistor - Surface Mount 541-2024-1-ND
3.92 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.92 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2024-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2024-2-ND
Chip Resistor - Surface Mount 541-2024-2-ND
3.92 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.92 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2024-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2024-6-ND
Chip Resistor - Surface Mount 541-2024-6-ND
3.92 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.92 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 3K92, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K92, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3687
Res, Thin Film, 3K92, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3687
RES, THIN FILM, 3K92, 0.1%, 0.063W, 0603, REEL; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K92, 0.1%, 0.063W, 0603, REEL; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1085
Res, 3K92, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1085
RES, 3K92, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K92, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06033K92BEEA 541-2024-1-ND 05R3687
Product Name RES 3.92K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 3K92, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3920 ohms 3920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1614947-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
3 suppliers