Vishay Intertechnology, Inc. RES 3.90K OHM 1/10W 0.1% 0603 TNPW06033K90BETA

Description
RES 3.90Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.90Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1/10W 0.1% 0603 - TNPW06033K90BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/10W 0.1% 0603
TNPW06033K90BETA
RES 3.90K OHM 1/10W 0.1% 0603 TNPW06033K90BETA
RES 3.90Kohm 1/10W 0.1% 0603

RES 3.90Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06033K90BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K90BETA-ND
Chip Resistor - Surface Mount TNPW06033K90BETA-ND
3.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06033K90BETA TNPW06033K90BETA-ND
Product Name RES 3.90K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details