Vishay Precision Group Automotive SMD 125mW Resistor TNPW06033K90BEEA

Description
0603 SMD Resistor, 3.9kR, 0.1%, 125mW, Thin Film, AEC-Q200 Product overview: TNPW06033K90BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K90BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 SMD Resistor, 3.9kR, 0.1%, 125mW, Thin Film, AEC-Q200 Product overview: TNPW06033K90BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K90BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 125mW Resistor - 52-TNPW06033K90BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 125mW Resistor
52-TNPW06033K90BEEA
Automotive SMD 125mW Resistor 52-TNPW06033K90BEEA
0603 SMD Resistor, 3.9kR, 0.1%, 125mW, Thin Film, AEC-Q200 Product overview: TNPW06033K90BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K90BEEA can be used for catalog matching and distributor lookup.

0603 SMD Resistor, 3.9kR, 0.1%, 125mW, Thin Film, AEC-Q200 Product overview: TNPW06033K90BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K90BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 607674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607674
Surface Mount Resistors 607674
Vishay TNPW06033K90BEEA

Vishay TNPW06033K90BEEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130549-TNPW06033K90BEEA
Resistors - Chip Resistor - Surface Mount 1130549-TNPW06033K90BEEA
Win Source Part Number: 1130549-TNPW06033K90 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 3.9 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-3187-6,TNPW0603 3K9 0.1% T9 ET1 E3,TNPW06033K90BEEA- ND,541-3187-1,541-31 87-2 Base Product Number: TNPW0603

Win Source Part Number: 1130549-TNPW06033K90BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.9 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-3187-6,TNPW0603 3K9 0.1% T9 ET1 E3,TNPW06033K90BEEA-ND,541-3187-1,541-3187-2
Base Product Number: TNPW0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3187-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3187-1-ND
Chip Resistor - Surface Mount 541-3187-1-ND
3.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3187-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3187-6-ND
Chip Resistor - Surface Mount 541-3187-6-ND
3.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3187-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3187-2-ND
Chip Resistor - Surface Mount 541-3187-2-ND
3.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 3.90K OHM 1/10W 0.1% 0603 - TNPW06033K90BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/10W 0.1% 0603
TNPW06033K90BEEA
RES 3.90K OHM 1/10W 0.1% 0603 TNPW06033K90BEEA
RES 3.90Kohm 1/10W 0.1% 0603

RES 3.90Kohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW06033K90BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW06033K90BEEA
Resistors - Chip Resistor - Surface Mount TNPW06033K90BEEA
RES 3.9K OHM 0.1% 0.21W 0603

RES 3.9K OHM 0.1% 0.21W 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06033K90BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06033K90BEEA
Chip Resistor - Surface Mount TNPW06033K90BEEA
RES 3.9K OHM 0.1% 1/10W 0603

RES 3.9K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 3K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3686
Res, Thin Film, 3K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3686
RES, THIN FILM, 3K9, 0.1%, 0.063W, 0603, REEL; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K9, 0.1%, 0.063W, 0603, REEL; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK3759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK3759
Res, 3K9, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK3759
RES, 3K9, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 3K9, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-TNPW06033K90BEEA 607674 1130549-TNPW06033K90BEEA 541-3187-1-ND TNPW06033K90BEEA TNPW06033K90BEEA TNPW06033K90BEEA 05R3686 33AK3759
Product Name Automotive SMD 125mW Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 3.90K OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 3K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 3K9, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details