Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06033K83FHTA

Description
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Description
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TNPW0603 series from Lingto Electronic Limited features high stability thin film chip resistors designed for applications requiring lead (Pb)-bearing terminations. The specific part number TNPW06033K83FHTA offers a resistance value of 3.83 kΩ with a tolerance of ±1%. It operates within a temperature range of -55 °C to 125 °C, with a maximum permissible film temperature of 155 °C. The resistor has a rated power dissipation of 0.1 W and can handle a maximum operating voltage of 75 V. This component is AEC-Q200 qualified, ensuring reliability in automotive and other critical applications. It exhibits excellent stability under various environmental conditions, with a low temperature coefficient of ±50 ppm/K. The resistor is suitable for use in military and avionics applications, making it a robust choice for demanding electronic designs.

Datasheet Summary
Powered by GS/AI

The TNPW0603 series from Lingto Electronic Limited features high stability thin film chip resistors designed for applications requiring lead (Pb)-bearing terminations. The specific part number TNPW06033K83FHTA offers a resistance value of 3.83 kΩ with a tolerance of ±1%. It operates within a temperature range of -55 °C to 125 °C, with a maximum permissible film temperature of 155 °C. The resistor has a rated power dissipation of 0.1 W and can handle a maximum operating voltage of 75 V. This component is AEC-Q200 qualified, ensuring reliability in automotive and other critical applications. It exhibits excellent stability under various environmental conditions, with a low temperature coefficient of ±50 ppm/K. The resistor is suitable for use in military and avionics applications, making it a robust choice for demanding electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06033K83FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K83FHTA-ND
Chip Resistor - Surface Mount TNPW06033K83FHTA-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06033K83FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06033K83FHTA
Chip Resistor - Surface Mount TNPW06033K83FHTA
RES 3.83K OHM 1% 1/10W 0603

RES 3.83K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TNPW06033K83FHTA-ND TNPW06033K83FHTA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details