Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06033K83BETA

Description
3.83 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.83 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06033K83BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K83BETATR-ND
Chip Resistor - Surface Mount 541-TNPW06033K83BETATR-ND
3.83 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3.83 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K83BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K83BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW06033K83BETADKR-ND
RES 3.83K OHM 0.1% 1/10W 0603

RES 3.83K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K83BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K83BETACT-ND
Chip Resistor - Surface Mount 541-TNPW06033K83BETACT-ND
RES 3.83K OHM 0.1% 1/10W 0603

RES 3.83K OHM 0.1% 1/10W 0603

Buy Now Datasheet
RES 3.83K OHM 1/10W 0.1% 0603 - TNPW06033K83BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/10W 0.1% 0603
TNPW06033K83BETA
RES 3.83K OHM 1/10W 0.1% 0603 TNPW06033K83BETA
RES 3.83Kohm 1/10W 0.1% 0603

RES 3.83Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW06033K83BETATR-ND TNPW06033K83BETA
Product Name Chip Resistor - Surface Mount RES 3.83K OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details