Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06033K79BEEA

Description
RES 3.79K OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 3.79K OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06033K79BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K79BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW06033K79BEEADKR-ND
RES 3.79K OHM 0.1% 0.21W 0603

RES 3.79K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K79BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K79BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW06033K79BEEATR-ND
3.79 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.79 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K79BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K79BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW06033K79BEEACT-ND
RES 3.79K OHM 0.1% 0.21W 0603

RES 3.79K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06033K79BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06033K79BEEA
Chip Resistor - Surface Mount TNPW06033K79BEEA
RES 3.79K OHM 0.1% 1/8W 0603

RES 3.79K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 541-TNPW06033K79BEEADKR-ND TNPW06033K79BEEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers