Vishay Intertechnology, Inc. THIN FILM,0603,1/16W,3.65K,.1%,25PPM,T/R,RoHS Compliant TNPW06033K65BEEN

Description
THIN FILM,0603,1/16W,3.65 K,.1%,25PPM,T/R,RoHS Compliant
Request a Quote Datasheet
Description
THIN FILM,0603,1/16W,3.65 K,.1%,25PPM,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,1/16W,3.65K,.1%,25PPM,T/R,RoHS Compliant - TNPW06033K65BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,1/16W,3.65K,.1%,25PPM,T/R,RoHS Compliant
TNPW06033K65BEEN
THIN FILM,0603,1/16W,3.65K,.1%,25PPM,T/R,RoHS Compliant TNPW06033K65BEEN
THIN FILM,0603,1/16W,3.65 K,.1%,25PPM,T/R,RoHS Compliant

THIN FILM,0603,1/16W,3.65K,.1%,25PPM,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - TNPW06033K65BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K65BEEN-ND
Chip Resistor - Surface Mount TNPW06033K65BEEN-ND
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06033K65BEEN TNPW06033K65BEEN-ND
Product Name THIN FILM,0603,1/16W,3.65K,.1%,25PPM,T/R,RoHS Compliant Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.2100 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details