Vishay Intertechnology, Inc. 125mW 75V Resistor TNPW06033K65BEEA

Description
0603 Thin Film Chip Resistor, 3.65kR, 0.1%, 125mW, 75V Product overview: TNPW06033K65BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K65BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Chip Resistor, 3.65kR, 0.1%, 125mW, 75V Product overview: TNPW06033K65BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K65BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125mW 75V Resistor - 52-TNPW06033K65BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125mW 75V Resistor
52-TNPW06033K65BEEA
125mW 75V Resistor 52-TNPW06033K65BEEA
0603 Thin Film Chip Resistor, 3.65kR, 0.1%, 125mW, 75V Product overview: TNPW06033K65BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K65BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Chip Resistor, 3.65kR, 0.1%, 125mW, 75V Product overview: TNPW06033K65BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K65BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3670-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3670-2-ND
Chip Resistor - Surface Mount 541-3670-2-ND
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3670-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3670-1-ND
Chip Resistor - Surface Mount 541-3670-1-ND
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3670-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3670-6-ND
Chip Resistor - Surface Mount 541-3670-6-ND
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 3.65K OHM 1/10W 0.1% 0603 - TNPW06033K65BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/10W 0.1% 0603
TNPW06033K65BEEA
RES 3.65K OHM 1/10W 0.1% 0603 TNPW06033K65BEEA
RES 3.65Kohm 1/10W 0.1% 0603

RES 3.65Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 3K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3674
Res, Thin Film, 3K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3674
RES, THIN FILM, 3K65, 0.1%, 0.063W, 0603, REEL; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K65, 0.1%, 0.063W, 0603, REEL; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06033K65BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06033K65BEEA
Resistors - Chip Resistor - Surface Mount TNPW06033K65BEEA
RES 3.65K OHM 0.1% 0.21W 0603

RES 3.65K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW06033K65BEEA 541-3670-2-ND TNPW06033K65BEEA 05R3674 TNPW06033K65BEEA
Product Name 125mW 75V Resistor Chip Resistor - Surface Mount RES 3.65K OHM 1/10W 0.1% 0603 Res, Thin Film, 3K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 3650 ohms 3650 ohms 3650 ohms 3650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers