Vishay Precision Group RES 3.60K OHM 1/10W 0.1% 0603 TNPW06033K60BEEA

Description
RES 3.60Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.60Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60K OHM 1/10W 0.1% 0603 - TNPW06033K60BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60K OHM 1/10W 0.1% 0603
TNPW06033K60BEEA
RES 3.60K OHM 1/10W 0.1% 0603 TNPW06033K60BEEA
RES 3.60Kohm 1/10W 0.1% 0603

RES 3.60Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3186-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3186-6-ND
Chip Resistor - Surface Mount 541-3186-6-ND
3.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3186-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3186-1-ND
Chip Resistor - Surface Mount 541-3186-1-ND
3.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3186-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3186-2-ND
Chip Resistor - Surface Mount 541-3186-2-ND
3.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 3.6Kohm, 100Mw, 0.1%; No. Of Pins Vishay - 05R3671 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3.6Kohm, 100Mw, 0.1%; No. Of Pins Vishay
05R3671
Resistor, Thin Film, 3.6Kohm, 100Mw, 0.1%; No. Of Pins Vishay 05R3671
RESISTOR, THIN FILM, 3.6KOHM, 100mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 3.6KOHM, 100mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06033K60BEEA 541-3186-6-ND 05R3671
Product Name RES 3.60K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 3.6Kohm, 100Mw, 0.1%; No. Of Pins Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 3600 ohms 3600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details