Vishay Precision Group RES 3.57K OHM 1/10W 0.1% 0603 TNPW06033K57BEEA

Description
RES 3.57Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.57Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/10W 0.1% 0603 - TNPW06033K57BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/10W 0.1% 0603
TNPW06033K57BEEA
RES 3.57K OHM 1/10W 0.1% 0603 TNPW06033K57BEEA
RES 3.57Kohm 1/10W 0.1% 0603

RES 3.57Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3669-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3669-6-ND
Chip Resistor - Surface Mount 541-3669-6-ND
3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3669-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3669-2-ND
Chip Resistor - Surface Mount 541-3669-2-ND
3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3669-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3669-1-ND
Chip Resistor - Surface Mount 541-3669-1-ND
3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 3K57, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K57, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3669
Res, Thin Film, 3K57, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3669
RES, THIN FILM, 3K57, 0.1%, 0.063W, 0603, REEL; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K57, 0.1%, 0.063W, 0603, REEL; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06033K57BEEA 541-3669-6-ND 05R3669
Product Name RES 3.57K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 3K57, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3570 ohms 3570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details