Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06033K57BECN

Description
3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06033K57BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K57BECN-ND
Chip Resistor - Surface Mount TNPW06033K57BECN-ND
3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TNPW06033K57BECN-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details