Vishay Intertechnology, Inc. Res Thin Film 0603 3.44K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06033K44BECN

Description
Res Thin Film 0603 3.44K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 3.44K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 3.44K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06033K44BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 3.44K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06033K44BECN
Res Thin Film 0603 3.44K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06033K44BECN
Res Thin Film 0603 3.44K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 3.44K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06033K44BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K44BECN-ND
Chip Resistor - Surface Mount TNPW06033K44BECN-ND
3.44 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3.44 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 3.44K 0.1% T-9 R52 Vishay - 72K7042 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 3.44K 0.1% T-9 R52 Vishay
72K7042
Tnpw-0603 3.44K 0.1% T-9 R52 Vishay 72K7042
TNPW-0603 3.44K 0.1% T-9 R52

TNPW-0603 3.44K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06033K44BECN TNPW06033K44BECN-ND 72K7042
Product Name Res Thin Film 0603 3.44K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 3.44K 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD113JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details