Vishay Intertechnology, Inc. RES 3.40K OHM 1/10W 0.1% 0603 TNPW06033K40BETA

Description
RES 3.40Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.40Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40K OHM 1/10W 0.1% 0603 - TNPW06033K40BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/10W 0.1% 0603
TNPW06033K40BETA
RES 3.40K OHM 1/10W 0.1% 0603 TNPW06033K40BETA
RES 3.40Kohm 1/10W 0.1% 0603

RES 3.40Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06033K40BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K40BETA-ND
Chip Resistor - Surface Mount TNPW06033K40BETA-ND
3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 3.4K 0.1% T-9 Rt1 Vishay - 73K6352 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 3.4K 0.1% T-9 Rt1 Vishay
73K6352
Tnpw-0603 3.4K 0.1% T-9 Rt1 Vishay 73K6352
TNPW-0603 3.4K 0.1% T-9 RT1

TNPW-0603 3.4K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06033K40BETA TNPW06033K40BETA-ND 73K6352
Product Name RES 3.40K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 3.4K 0.1% T-9 Rt1 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers