Vishay Precision Group RES 3.40K OHM 1/10W 0.1% 0603 TNPW06033K40BEEA

Description
RES 3.40Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.40Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40K OHM 1/10W 0.1% 0603 - TNPW06033K40BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/10W 0.1% 0603
TNPW06033K40BEEA
RES 3.40K OHM 1/10W 0.1% 0603 TNPW06033K40BEEA
RES 3.40Kohm 1/10W 0.1% 0603

RES 3.40Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3667-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3667-1-ND
Chip Resistor - Surface Mount 541-3667-1-ND
3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3667-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3667-2-ND
Chip Resistor - Surface Mount 541-3667-2-ND
3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3667-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3667-6-ND
Chip Resistor - Surface Mount 541-3667-6-ND
3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06033K40BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06033K40BEEA
Chip Resistor - Surface Mount TNPW06033K40BEEA
RES 3.4K OHM 0.1% 1/10W 0603

RES 3.4K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 3K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3661 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3661
Res, Thin Film, 3K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3661
RES, THIN FILM, 3K4, 0.1%, 0.063W, 0603, REEL; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K4, 0.1%, 0.063W, 0603, REEL; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06033K40BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW06033K40BEEA
Resistors - Chip Resistor - Surface Mount TNPW06033K40BEEA
RES 3.4K OHM 0.1% 0.21W 0603

RES 3.4K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW06033K40BEEA 541-3667-1-ND TNPW06033K40BEEA 05R3661 TNPW06033K40BEEA
Product Name RES 3.40K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 3K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 3400 ohms 3400 ohms 3400 ohms 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers