Vishay Precision Group RES 3.32K OHM 1/10W 0.1% 0603 TNPW06033K32BEEA

Description
RES 3.32Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.32Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/10W 0.1% 0603 - TNPW06033K32BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/10W 0.1% 0603
TNPW06033K32BEEA
RES 3.32K OHM 1/10W 0.1% 0603 TNPW06033K32BEEA
RES 3.32Kohm 1/10W 0.1% 0603

RES 3.32Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2023-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2023-1-ND
Chip Resistor - Surface Mount 541-2023-1-ND
3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2023-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2023-2-ND
Chip Resistor - Surface Mount 541-2023-2-ND
3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2023-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2023-6-ND
Chip Resistor - Surface Mount 541-2023-6-ND
3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06033K32BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06033K32BEEA
Chip Resistor - Surface Mount TNPW06033K32BEEA
RES 3.32K OHM 0.1% 1/10W 0603

RES 3.32K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 3K32, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K32, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3657
Res, Thin Film, 3K32, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3657
RES, THIN FILM, 3K32, 0.1%, 0.063W, 0603, REEL; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K32, 0.1%, 0.063W, 0603, REEL; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1084
Res, 3K32, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1084
RES, 3K32, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K32, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3K32, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K32, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5647
Res, Aec-Q200, 3K32, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5647
RES, AEC-Q200, 3K32, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 3K32, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW06033K32BEEA 541-2023-1-ND TNPW06033K32BEEA 05R3657 85AH5647
Product Name RES 3.32K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 3K32, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 3K32, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 3320 ohms 3320 ohms 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details