Vishay Precision Group RES 3.30K OHM 1/10W 0.1% 0603 TNPW06033K30BEEN

Description
RES 3.30Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.30Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1/10W 0.1% 0603 - TNPW06033K30BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/10W 0.1% 0603
TNPW06033K30BEEN
RES 3.30K OHM 1/10W 0.1% 0603 TNPW06033K30BEEN
RES 3.30Kohm 1/10W 0.1% 0603

RES 3.30Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06033K30BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K30BEEN-ND
Chip Resistor - Surface Mount TNPW06033K30BEEN-ND
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 3K3 0.1% T-9 E52 E3 Vishay - 50X3133 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 3K3 0.1% T-9 E52 E3 Vishay
50X3133
Tnpw0603 3K3 0.1% T-9 E52 E3 Vishay 50X3133
TNPW0603 3K3 0.1% T-9 E52 e3

TNPW0603 3K3 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06033K30BEEN TNPW06033K30BEEN-ND 50X3133
Product Name RES 3.30K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 3K3 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details