Vishay Precision Group Chip Resistor - Surface Mount TNPW06033K24BEEN

Description
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06033K24BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K24BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06033K24BEENTR-ND
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K24BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K24BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06033K24BEENCT-ND
RES 3.24K OHM 0.1% 0.21W 0603

RES 3.24K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K24BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K24BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06033K24BEENDKR-ND
RES 3.24K OHM 0.1% 0.21W 0603

RES 3.24K OHM 0.1% 0.21W 0603

Buy Now Datasheet
RES 3.24K OHM 1/10W 0.1% 0603 - TNPW06033K24BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/10W 0.1% 0603
TNPW06033K24BEEN
RES 3.24K OHM 1/10W 0.1% 0603 TNPW06033K24BEEN
RES 3.24Kohm 1/10W 0.1% 0603

RES 3.24Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw0603 3K24 0.1% T-9 E52 E3 Vishay - 50X3124 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 3K24 0.1% T-9 E52 E3 Vishay
50X3124
Tnpw0603 3K24 0.1% T-9 E52 E3 Vishay 50X3124
TNPW0603 3K24 0.1% T-9 E52 e3

TNPW0603 3K24 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW06033K24BEENTR-ND TNPW06033K24BEEN 50X3124
Product Name Chip Resistor - Surface Mount RES 3.24K OHM 1/10W 0.1% 0603 Tnpw0603 3K24 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details