Vishay Precision Group RES 3.24K OHM 1/10W 0.1% 0603 TNPW06033K24BEEA

Description
RES 3.24Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.24Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/10W 0.1% 0603 - TNPW06033K24BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/10W 0.1% 0603
TNPW06033K24BEEA
RES 3.24K OHM 1/10W 0.1% 0603 TNPW06033K24BEEA
RES 3.24Kohm 1/10W 0.1% 0603

RES 3.24Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNP3.24KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP3.24KAATR-ND
Chip Resistor - Surface Mount TNP3.24KAATR-ND
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP3.24KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP3.24KAACT-ND
Chip Resistor - Surface Mount TNP3.24KAACT-ND
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP3.24KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP3.24KAADKR-ND
Chip Resistor - Surface Mount TNP3.24KAADKR-ND
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620752
Surface Mount Resistors 2620752
Vishay TNPW06033K24BEEA

Vishay TNPW06033K24BEEA

Supplier's Site
Surface Mount Resistors - 2620751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620751
Surface Mount Resistors 2620751
Vishay TNPW06033K24BEEA

Vishay TNPW06033K24BEEA

Supplier's Site
Surface Mount Resistors - 2620752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620752P
Surface Mount Resistors 2620752P
Vishay TNPW06033K24BEEA

Vishay TNPW06033K24BEEA

Supplier's Site
Res, Thin Film, 3K24, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K24, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3652
Res, Thin Film, 3K24, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3652
RES, THIN FILM, 3K24, 0.1%, 0.063W, 0603, REEL; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K24, 0.1%, 0.063W, 0603, REEL; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K24, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1082
Res, 3K24, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1082
RES, 3K24, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K24, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06033K24BEEA TNP3.24KAATR-ND 2620752 05R3652
Product Name RES 3.24K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Resistors Res, Thin Film, 3K24, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3240 ohms 3.24E-6 ohms 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details