Vishay Intertechnology, Inc. SMD 125mW 75V Resistor TNPW06033K16BEEA

Description
Thin Film Resistor, 3.16kR, 0.1%, 0603 SMD, 125mW, 75V Product overview: TNPW06033K16BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K16BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 3.16kR, 0.1%, 0603 SMD, 125mW, 75V Product overview: TNPW06033K16BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K16BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125mW 75V Resistor - 52-TNPW06033K16BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 75V Resistor
52-TNPW06033K16BEEA
SMD 125mW 75V Resistor 52-TNPW06033K16BEEA
Thin Film Resistor, 3.16kR, 0.1%, 0603 SMD, 125mW, 75V Product overview: TNPW06033K16BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K16BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 3.16kR, 0.1%, 0603 SMD, 125mW, 75V Product overview: TNPW06033K16BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06033K16BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2021-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2021-2-ND
Chip Resistor - Surface Mount 541-2021-2-ND
3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2021-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2021-6-ND
Chip Resistor - Surface Mount 541-2021-6-ND
3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2021-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2021-1-ND
Chip Resistor - Surface Mount 541-2021-1-ND
3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 3.16K OHM 1/10W 0.1% 0603 - TNPW06033K16BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/10W 0.1% 0603
TNPW06033K16BEEA
RES 3.16K OHM 1/10W 0.1% 0603 TNPW06033K16BEEA
RES 3.16Kohm 1/10W 0.1% 0603

RES 3.16Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 3K16, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K16, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3648
Res, Thin Film, 3K16, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3648
RES, THIN FILM, 3K16, 0.1%, 0.063W, 0603, REEL; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K16, 0.1%, 0.063W, 0603, REEL; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K16, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1081
Res, 3K16, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1081
RES, 3K16, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K16, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3K16, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K16, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5646
Res, Aec-Q200, 3K16, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5646
RES, AEC-Q200, 3K16, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 3K16, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW06033K16BEEA 541-2021-2-ND TNPW06033K16BEEA 05R3648 85AH5646
Product Name SMD 125mW 75V Resistor Chip Resistor - Surface Mount RES 3.16K OHM 1/10W 0.1% 0603 Res, Thin Film, 3K16, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 3K16, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Resistance Range 3160 ohms 3160 ohms 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details