Vishay Precision Group RES 3.09K OHM 1/10W 0.1% 0603 TNPW06033K09BEEN

Description
RES 3.09Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.09Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/10W 0.1% 0603 - TNPW06033K09BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/10W 0.1% 0603
TNPW06033K09BEEN
RES 3.09K OHM 1/10W 0.1% 0603 TNPW06033K09BEEN
RES 3.09Kohm 1/10W 0.1% 0603

RES 3.09Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06033K09BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K09BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06033K09BEENTR-ND
3.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K09BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K09BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06033K09BEENDKR-ND
3.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06033K09BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06033K09BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06033K09BEENCT-ND
3.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor,metal Alloy,3.09Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 76K0683 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.09Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
76K0683
Resistor,metal Alloy,3.09Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 76K0683
Resistor,Metal Alloy,3.09KOhms,75WV ,.1+/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Metal Alloy,3.09KOhms,75WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06033K09BEEN 541-TNPW06033K09BEENTR-ND 76K0683
Product Name RES 3.09K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor,metal Alloy,3.09Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 3090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details