Vishay Intertechnology, Inc. Res Thin Film 0603 3.05K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06033K05BEEA

Description
Res Thin Film 0603 3.05K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 3.05K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 3.05K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06033K05BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 3.05K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06033K05BEEA
Res Thin Film 0603 3.05K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06033K05BEEA
Res Thin Film 0603 3.05K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 3.05K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06033K05BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K05BEEA-ND
Chip Resistor - Surface Mount TNPW06033K05BEEA-ND
3.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06033K05BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06033K05BEEA
Chip Resistor - Surface Mount TNPW06033K05BEEA
RES 3.05K OHM 0.1% 1/8W 0603

RES 3.05K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW06033K05BEEA TNPW06033K05BEEA-ND TNPW06033K05BEEA
Product Name Res Thin Film 0603 3.05K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details