Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06033K01DHTA

Description
3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06033K01DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K01DHTA-ND
Chip Resistor - Surface Mount TNPW06033K01DHTA-ND
3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0603,3.01K,.5%,50PPM,T/R - TNPW06033K01DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,3.01K,.5%,50PPM,T/R
TNPW06033K01DHTA
THIN FILM,0603,3.01K,.5%,50PPM,T/R TNPW06033K01DHTA
THIN FILM,0603,3.01K,.5%, 50PPM,T/R

THIN FILM,0603,3.01K,.5%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06033K01DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06033K01DHTA
Chip Resistor - Surface Mount TNPW06033K01DHTA
RES 3.01K OHM 0.5% 1/10W 0603

RES 3.01K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW06033K01DHTA-ND TNPW06033K01DHTA TNPW06033K01DHTA
Product Name Chip Resistor - Surface Mount THIN FILM,0603,3.01K,.5%,50PPM,T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details