Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06033K01DETA

Description
3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06033K01DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K01DETA-ND
Chip Resistor - Surface Mount TNPW06033K01DETA-ND
3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 3.01K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06033K01DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 3.01K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06033K01DETA
Res Thin Film 0603 3.01K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06033K01DETA
Res Thin Film 0603 3.01K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 3.01K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 3.01 Kohm, 0.5%, 25 Ppm Vishay - 65C6341 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 3.01 Kohm, 0.5%, 25 Ppm Vishay
65C6341
Tnpw, 0603, 3.01 Kohm, 0.5%, 25 Ppm Vishay 65C6341
TNPW, 0603, 3.01 kOhm, 0.5%, 25 ppm

TNPW, 0603, 3.01 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06033K01DETA-ND TNPW06033K01DETA 65C6341
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 3.01K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 3.01 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details