Vishay Precision Group RES 3.01K OHM 1/10W 0.1% 0603 TNPW06033K01BEEA

Description
RES 3.01Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.01Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/10W 0.1% 0603 - TNPW06033K01BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/10W 0.1% 0603
TNPW06033K01BEEA
RES 3.01K OHM 1/10W 0.1% 0603 TNPW06033K01BEEA
RES 3.01Kohm 1/10W 0.1% 0603

RES 3.01Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2020-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2020-6-ND
Chip Resistor - Surface Mount 541-2020-6-ND
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2020-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2020-1-ND
Chip Resistor - Surface Mount 541-2020-1-ND
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2020-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2020-2-ND
Chip Resistor - Surface Mount 541-2020-2-ND
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 3K01, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K01, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3640
Res, Thin Film, 3K01, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3640
RES, THIN FILM, 3K01, 0.1%, 0.063W, 0603, REEL; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K01, 0.1%, 0.063W, 0603, REEL; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Tnpw0603 3K01 0.1% T-9 Et1 E3 Rohs Compliant Vishay - 30AC1464 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 3K01 0.1% T-9 Et1 E3 Rohs Compliant Vishay
30AC1464
Tnpw0603 3K01 0.1% T-9 Et1 E3 Rohs Compliant Vishay 30AC1464
TNPW0603 3K01 0.1% T-9 ET1 E3 ROHS COMPLIANT: YES

TNPW0603 3K01 0.1% T-9 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K01, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1080
Res, 3K01, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1080
RES, 3K01, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3K01, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K01, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5645
Res, Aec-Q200, 3K01, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5645
RES, AEC-Q200, 3K01, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 3K01, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06033K01BEEA 541-2020-6-ND 05R3640 30AC1464
Product Name RES 3.01K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 3K01, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Tnpw0603 3K01 0.1% T-9 Et1 E3 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 3010 ohms 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details