Vishay Intertechnology, Inc. THIN FILM,0603,3K,.5%,50PPM,T/R,HAZMAT TNPW06033K00DHEA

Description
THIN FILM,0603,3K,.5%,50P PM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0603,3K,.5%,50P PM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,3K,.5%,50PPM,T/R,HAZMAT - TNPW06033K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,3K,.5%,50PPM,T/R,HAZMAT
TNPW06033K00DHEA
THIN FILM,0603,3K,.5%,50PPM,T/R,HAZMAT TNPW06033K00DHEA
THIN FILM,0603,3K,.5%,50P PM,T/R,HAZMAT

THIN FILM,0603,3K,.5%,50PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW06033K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K00DHEA-ND
Chip Resistor - Surface Mount TNPW06033K00DHEA-ND
3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06033K00DHEA TNPW06033K00DHEA-ND
Product Name THIN FILM,0603,3K,.5%,50PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details