Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06033K00BETA

Description
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06033K00BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06033K00BETA-ND
Chip Resistor - Surface Mount TNPW06033K00BETA-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0603,3K,.1%,25PPM,T/R - TNPW06033K00BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,3K,.1%,25PPM,T/R
TNPW06033K00BETA
THIN FILM,0603,3K,.1%,25PPM,T/R TNPW06033K00BETA
THIN FILM,0603,3K,.1%,25P PM,T/R

THIN FILM,0603,3K,.1%,25PPM,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW06033K00BETA-ND TNPW06033K00BETA
Product Name Chip Resistor - Surface Mount THIN FILM,0603,3K,.1%,25PPM,T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details