Vishay Precision Group Chip Resistor - Surface Mount TNPW06033K00BEEA

Description
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2019-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2019-2-ND
Chip Resistor - Surface Mount 541-2019-2-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2019-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2019-6-ND
Chip Resistor - Surface Mount 541-2019-6-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2019-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2019-1-ND
Chip Resistor - Surface Mount 541-2019-1-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 3.00K OHM 1/10W 0.1% 0603 - TNPW06033K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/10W 0.1% 0603
TNPW06033K00BEEA
RES 3.00K OHM 1/10W 0.1% 0603 TNPW06033K00BEEA
RES 3.00Kohm 1/10W 0.1% 0603

RES 3.00Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 3K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3639
Res, Thin Film, 3K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3639
RES, THIN FILM, 3K, 0.1%, 0.063W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K, 0.1%, 0.063W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1079
Res, 3K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1079
RES, 3K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2019-2-ND TNPW06033K00BEEA 05R3639 85AJ1079
Product Name Chip Resistor - Surface Mount RES 3.00K OHM 1/10W 0.1% 0603 Res, Thin Film, 3K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 3K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details